FANUC Ltd. Servo Motor A06B-0653-B205

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DC MOTOR, DC MOTOR 30M TACHO. W/BRAKE, DC MOTOR MODEL 30M, BRAKE, TACH, 1200 RPM, 37 NM, 210 VDC, 24 AMP, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DC MOTOR, DC MOTOR 30M TACHO. W/BRAKE, DC MOTOR MODEL 30M, BRAKE, TACH, 1200 RPM, 37 NM, 210 VDC, 24 AMP, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 144700 - Radwell International
Willingboro, NJ, United States
Servo Motor
144700
Servo Motor 144700
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DC MOTOR, DC MOTOR 30M TACHO. W/BRAKE, DC MOTOR MODEL 30M, BRAKE, TACH, 1200 RPM, 37 NM, 210 VDC, 24 AMP, CNC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DC MOTOR, DC MOTOR 30M TACHO. W/BRAKE, DC MOTOR MODEL 30M, BRAKE, TACH, 1200 RPM, 37 NM, 210 VDC, 24 AMP, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 144700
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Servo Hub Motor - 4.7 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details