FANUC Ltd. Servo Motor A06B-0641-B012

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DC SERVO, DC SERVO MOTOR 0M 2500 P/R, DC MOTOR MODEL 0M, TAPERED SHAFT, 2500 PULSE ENCODER, YELLOW CAP, 7.2 AMP, 2000 RPM, 96 V AC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DC SERVO, DC SERVO MOTOR 0M 2500 P/R, DC MOTOR MODEL 0M, TAPERED SHAFT, 2500 PULSE ENCODER, YELLOW CAP, 7.2 AMP, 2000 RPM, 96 V AC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 5683566 - Radwell International
Willingboro, NJ, United States
Servo Motor
5683566
Servo Motor 5683566
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DC SERVO, DC SERVO MOTOR 0M 2500 P/R, DC MOTOR MODEL 0M, TAPERED SHAFT, 2500 PULSE ENCODER, YELLOW CAP, 7.2 AMP, 2000 RPM, 96 V AC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DC SERVO, DC SERVO MOTOR 0M 2500 P/R, DC MOTOR MODEL 0M, TAPERED SHAFT, 2500 PULSE ENCODER, YELLOW CAP, 7.2 AMP, 2000 RPM, 96 V AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 5683566
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1660 ... BHT 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 1.94 in-oz/amp (13.7 mN-m/amp)
View Details
200mm linear servo - P16-200-64-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details
Servo Hub Motor - 6.5 inch 11N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 173 HP
View Details