FANUC Ltd. Servo Motor A06B-0564-B075

Description
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR AL9/3000 A64, AC MOTOR MODEL AL9/3000, TAPERED SHAFT, A64 ENCODER, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR AL9/3000 A64, AC MOTOR MODEL AL9/3000, TAPERED SHAFT, A64 ENCODER, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 6325221 - Radwell International
Willingboro, NJ, United States
Servo Motor
6325221
Servo Motor 6325221
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR AL9/3000 A64, AC MOTOR MODEL AL9/3000, TAPERED SHAFT, A64 ENCODER, CNC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC MOTOR, AC SERVO MOTOR AL9/3000 A64, AC MOTOR MODEL AL9/3000, TAPERED SHAFT, A64 ENCODER, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 6325221
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 6.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 184 HP
View Details
Brushless DC-Servomotors Series 1645 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 0.5522 in-oz/amp (3.9 mN-m/amp)
View Details
DC Servo Motor - 1238M7...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details