FANUC Ltd. Servo Motor A06B-0512-B504

Description
OBSOLETE, SERVO MOTOR, PERMANENT MAGNETIC, MODEL 5, CLASS F, 2000RPM, 6.8AMP, 8POLE, 3PHASE, 110VAC . FREE 2 YEAR RADWELL WARRANTY
Description
OBSOLETE, SERVO MOTOR, PERMANENT MAGNETIC, MODEL 5, CLASS F, 2000RPM, 6.8AMP, 8POLE, 3PHASE, 110VAC . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 144660 - Radwell International
Willingboro, NJ, United States
Servo Motor
144660
Servo Motor 144660
OBSOLETE, SERVO MOTOR, PERMANENT MAGNETIC, MODEL 5, CLASS F, 2000RPM, 6.8AMP, 8POLE, 3PHASE, 110VAC . FREE 2 YEAR RADWELL WARRANTY

OBSOLETE, SERVO MOTOR, PERMANENT MAGNETIC, MODEL 5, CLASS F, 2000RPM, 6.8AMP, 8POLE, 3PHASE, 110VAC . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 144660
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

SGMCS Direct Drive Servomotor - SGMCS-80M - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.69 HP
Continuous Current 9.74 amps
Continuous Torque 708.0 In-lbs (816 kg-cm)
View Details
Servo Motor - 6134875 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Brushless DC-Servomotors Series 1628 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1 in-oz/amp (7.08 mN-m/amp)
View Details
150mm mini linear servo - P16-150-22-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details