FANUC Ltd. Servo Motor A06B-0502-B202

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 20S 2500P W/BRAKE, AC MOTOR MODEL 20S, STRAIGHT SHAFT, BRAKE, 2500P ENCODER, 3 PHASE, 146 V, 20 AMP, 23 NM, 20S, 2500 RPM, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 20S 2500P W/BRAKE, AC MOTOR MODEL 20S, STRAIGHT SHAFT, BRAKE, 2500P ENCODER, 3 PHASE, 146 V, 20 AMP, 23 NM, 20S, 2500 RPM, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 144630 - Radwell International
Willingboro, NJ, United States
Servo Motor
144630
Servo Motor 144630
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 20S 2500P W/BRAKE, AC MOTOR MODEL 20S, STRAIGHT SHAFT, BRAKE, 2500P ENCODER, 3 PHASE, 146 V, 20 AMP, 23 NM, 20S, 2500 RPM, CNC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 20S 2500P W/BRAKE, AC MOTOR MODEL 20S, STRAIGHT SHAFT, BRAKE, 2500P ENCODER, 3 PHASE, 146 V, 20 AMP, 23 NM, 20S, 2500 RPM, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 144630
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2264 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.8354 in-oz/amp (5.9 mN-m/amp)
View Details
DC Servo Motor - 1238M7...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Hub Motor - 5.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 168 HP
View Details