FANUC Ltd. Servo Motor A06B-0502-B202#7008

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 20S 2500P W/BRAKE, AC MOTOR MODEL 20S, STRAIGHT SHAFT, KEYWAY, BRAKE, 2500P ENCODER, 3 PHASE, 146 V, 20 AMP, 23 NM, 20S, 2500 RPM, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 20S 2500P W/BRAKE, AC MOTOR MODEL 20S, STRAIGHT SHAFT, KEYWAY, BRAKE, 2500P ENCODER, 3 PHASE, 146 V, 20 AMP, 23 NM, 20S, 2500 RPM, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 45334939 - Radwell International
Willingboro, NJ, United States
Servo Motor
45334939
Servo Motor 45334939
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 20S 2500P W/BRAKE, AC MOTOR MODEL 20S, STRAIGHT SHAFT, KEYWAY, BRAKE, 2500P ENCODER, 3 PHASE, 146 V, 20 AMP, 23 NM, 20S, 2500 RPM, CNC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 20S 2500P W/BRAKE, AC MOTOR MODEL 20S, STRAIGHT SHAFT, KEYWAY, BRAKE, 2500P ENCODER, 3 PHASE, 146 V, 20 AMP, 23 NM, 20S, 2500 RPM, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 45334939
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 30mm 100:1 6 volts - L12-30-100-6-I - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details
Servo Motor - 4386484 - Radwell International
Specs
Commutation Brushless
View Details
Servo Hub Motor - 4.7 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details