Yaskawa America, Inc. - Motion Division Servo Motor SGMAV-01A3AB1

Description
SERVO MOTOR, 3 PHASE, 100W, 200VAC, 20BIT RESOLUTION, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, 3 PHASE, 100W, 200VAC, 20BIT RESOLUTION, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 141867274 - Radwell International
Willingboro, NJ, United States
Servo Motor
141867274
Servo Motor 141867274
SERVO MOTOR, 3 PHASE, 100W, 200VAC, 20BIT RESOLUTION, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, 3 PHASE, 100W, 200VAC, 20BIT RESOLUTION, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 141867274
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3268 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 12.15 in-oz/amp (85.8 mN-m/amp)
View Details
Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details