FANUC Ltd. Servo Motor A06B-0502-B074#7008

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR 20S SERIAL C W/KEYWAY, AC MOTOR MODEL 20S, STRAIGHT SHAFT, KEYWAY, SERIAL C ENCODER, 23 NM, 3 PHASE, 20 AMP, 8 POLE, 2000 RPM, 146 V, REPLACED BY A06B-0502-B074#0008. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR 20S SERIAL C W/KEYWAY, AC MOTOR MODEL 20S, STRAIGHT SHAFT, KEYWAY, SERIAL C ENCODER, 23 NM, 3 PHASE, 20 AMP, 8 POLE, 2000 RPM, 146 V, REPLACED BY A06B-0502-B074#0008. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 4757793 - Radwell International
Willingboro, NJ, United States
Servo Motor
4757793
Servo Motor 4757793
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR 20S SERIAL C W/KEYWAY, AC MOTOR MODEL 20S, STRAIGHT SHAFT, KEYWAY, SERIAL C ENCODER, 23 NM, 3 PHASE, 20 AMP, 8 POLE, 2000 RPM, 146 V, REPLACED BY A06B-0502-B074#0008. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR 20S SERIAL C W/KEYWAY, AC MOTOR MODEL 20S, STRAIGHT SHAFT, KEYWAY, SERIAL C ENCODER, 23 NM, 3 PHASE, 20 AMP, 8 POLE, 2000 RPM, 146 V, REPLACED BY A06B-0502-B074#0008. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 4757793
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1645 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 0.5522 in-oz/amp (3.9 mN-m/amp)
View Details
L12-R Micro Linear Servos for RC & Arduino 50mm 50:1 6 volts - L12-50-50-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 50 : 1
View Details
DC motor /Micro DC Servo Motor - 10**M5...M... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 4096 : 1
View Details
Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details