FANUC Ltd. Servo Motor A06B-0502-B072#7000

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, MODEL 20S, 2500P ENCODER, 23 NM TORQUE, 2000 RPM, 146V, 3 PHASE, 20 AMPS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, MODEL 20S, 2500P ENCODER, 23 NM TORQUE, 2000 RPM, 146V, 3 PHASE, 20 AMPS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 4757788 - Radwell International
Willingboro, NJ, United States
Servo Motor
4757788
Servo Motor 4757788
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, MODEL 20S, 2500P ENCODER, 23 NM TORQUE, 2000 RPM, 146V, 3 PHASE, 20 AMPS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, MODEL 20S, 2500P ENCODER, 23 NM TORQUE, 2000 RPM, 146V, 3 PHASE, 20 AMPS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 4757788
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 126 HP
View Details
200mm linear servo - P16-200-64-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
Brushless DC-Servomotors Series 0620 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.1543 in-oz/amp (1.09 mN-m/amp)
View Details
Servo Motor - 120684613 - Radwell International
Specs
Commutation Brushless
View Details