FANUC Ltd. Servo Motor A06B-0502-B002

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 20S 2500P, AC MOTOR MODEL 20S, STRAIGHT SHAFT, 2500P, 23 NM, 2000 RPM, 146 VAC, 3 PHASE, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 20S 2500P, AC MOTOR MODEL 20S, STRAIGHT SHAFT, 2500P, 23 NM, 2000 RPM, 146 VAC, 3 PHASE, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 1114151 - Radwell International
Willingboro, NJ, United States
Servo Motor
1114151
Servo Motor 1114151
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 20S 2500P, AC MOTOR MODEL 20S, STRAIGHT SHAFT, 2500P, 23 NM, 2000 RPM, 146 VAC, 3 PHASE, CNC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 20S 2500P, AC MOTOR MODEL 20S, STRAIGHT SHAFT, 2500P, 23 NM, 2000 RPM, 146 VAC, 3 PHASE, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 1114151
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 0515 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.1628 in-oz/amp (1.15 mN-m/amp)
View Details
Servo Hub Motor - 6.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 184 HP
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
L12-I Micro Linear Actuator with Internal Controller 100mm 100:1 12 volts - L12-100-100-12-I - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 100 : 1
View Details