FANUC Ltd. Servo Motor A06B-0502-B001#7076

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO MOTOR 20S 2000P ENCODER, AC MOTOR TYPE 20S, STRAIGHT SHAFT, 2000P, 20AMP, 3PHASE, 2000RPM, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO MOTOR 20S 2000P ENCODER, AC MOTOR TYPE 20S, STRAIGHT SHAFT, 2000P, 20AMP, 3PHASE, 2000RPM, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 146903700 - Radwell International
Willingboro, NJ, United States
Servo Motor
146903700
Servo Motor 146903700
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO MOTOR 20S 2000P ENCODER, AC MOTOR TYPE 20S, STRAIGHT SHAFT, 2000P, 20AMP, 3PHASE, 2000RPM, CNC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO MOTOR 20S 2000P ENCODER, AC MOTOR TYPE 20S, STRAIGHT SHAFT, 2000P, 20AMP, 3PHASE, 2000RPM, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 146903700
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX52 - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details
Servo Motor - 1098226 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Brushless DC-Servomotors Series 1628 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1 in-oz/amp (7.08 mN-m/amp)
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details