FANUC Ltd. Servo Motor A06B-0501-B756

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR 10 ALPHA A64 W/BRAKE, AC MOTOR MODEL 10, TAPER SHAFT, BRAKE, A64 ENCODER, 12NM TORQUE, 11AMP, 2000RPM, 3PH, 8 POLE, 144VAC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR 10 ALPHA A64 W/BRAKE, AC MOTOR MODEL 10, TAPER SHAFT, BRAKE, A64 ENCODER, 12NM TORQUE, 11AMP, 2000RPM, 3PH, 8 POLE, 144VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 21401934 - Radwell International
Willingboro, NJ, United States
Servo Motor
21401934
Servo Motor 21401934
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR 10 ALPHA A64 W/BRAKE, AC MOTOR MODEL 10, TAPER SHAFT, BRAKE, A64 ENCODER, 12NM TORQUE, 11AMP, 2000RPM, 3PH, 8 POLE, 144VAC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR 10 ALPHA A64 W/BRAKE, AC MOTOR MODEL 10, TAPER SHAFT, BRAKE, A64 ENCODER, 12NM TORQUE, 11AMP, 2000RPM, 3PH, 8 POLE, 144VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 21401934
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1028 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.4786 in-oz/amp (3.38 mN-m/amp)
View Details
Servo Hub Motor - 5.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 168 HP
View Details