FANUC Ltd. Servo Motor A06B-0501-B204

Description
SERVO MOTOR AC, 2000P, W/ BRAKE. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR AC, 2000P, W/ BRAKE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 4757773 - Radwell International
Willingboro, NJ, United States
Servo Motor
4757773
Servo Motor 4757773
SERVO MOTOR AC, 2000P, W/ BRAKE. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR AC, 2000P, W/ BRAKE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 4757773
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 0620 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.1543 in-oz/amp (1.09 mN-m/amp)
View Details
DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details