FANUC Ltd. Servo Motor A06B-0373-B577#7008

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC MOTOR A2/3000 I64 KEYWAY, AC MOTOR MODEL A2/3000, STRAIGHT SHAFT, KEY, I64 ENCODER, 2.6 AMP, 0.5 KW, 3 PH, 3000 RPM, 129 V, 200 HZ, CNC, REPLACED BY A06B-0373-B577#0008. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC MOTOR A2/3000 I64 KEYWAY, AC MOTOR MODEL A2/3000, STRAIGHT SHAFT, KEY, I64 ENCODER, 2.6 AMP, 0.5 KW, 3 PH, 3000 RPM, 129 V, 200 HZ, CNC, REPLACED BY A06B-0373-B577#0008. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 127607601 - Radwell International
Willingboro, NJ, United States
Servo Motor
127607601
Servo Motor 127607601
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC MOTOR A2/3000 I64 KEYWAY, AC MOTOR MODEL A2/3000, STRAIGHT SHAFT, KEY, I64 ENCODER, 2.6 AMP, 0.5 KW, 3 PH, 3000 RPM, 129 V, 200 HZ, CNC, REPLACED BY A06B-0373-B577#0008. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC MOTOR A2/3000 I64 KEYWAY, AC MOTOR MODEL A2/3000, STRAIGHT SHAFT, KEY, I64 ENCODER, 2.6 AMP, 0.5 KW, 3 PH, 3000 RPM, 129 V, 200 HZ, CNC, REPLACED BY A06B-0373-B577#0008. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 127607601
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2250 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 5.31 in-oz/amp (37.5 mN-m/amp)
View Details
Precision DC Servo Motor - 12**M7...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
Servo Motor - 120684623 - Radwell International
Specs
Commutation Brushless
View Details