FANUC Ltd. Servo Motor A06B-0372-B175

Description
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A2/2000 A64 W/BRAKE, AC MOTOR MODEL A2/2000, TAPER SHAFT, BRAKE, A64 ENCODER, 120 V, 133 HZ, 2.2 A, 2000 RPM, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A2/2000 A64 W/BRAKE, AC MOTOR MODEL A2/2000, TAPER SHAFT, BRAKE, A64 ENCODER, 120 V, 133 HZ, 2.2 A, 2000 RPM, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 6325146 - Radwell International
Willingboro, NJ, United States
Servo Motor
6325146
Servo Motor 6325146
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A2/2000 A64 W/BRAKE, AC MOTOR MODEL A2/2000, TAPER SHAFT, BRAKE, A64 ENCODER, 120 V, 133 HZ, 2.2 A, 2000 RPM, CNC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A2/2000 A64 W/BRAKE, AC MOTOR MODEL A2/2000, TAPER SHAFT, BRAKE, A64 ENCODER, 120 V, 133 HZ, 2.2 A, 2000 RPM, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 6325146
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2250 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 5.31 in-oz/amp (37.5 mN-m/amp)
View Details
150mm mini linear servo - P16-150-22-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
Servo Motor - 21665883 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details