FANUC Ltd. Servo Motor A06B-0372-B077

Description
SERVO MOTOR, AC MOTOR, 50/60HZ, 120VOLT, 2.5AMPS, 2000 SPEED. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC MOTOR, 50/60HZ, 120VOLT, 2.5AMPS, 2000 SPEED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 220437059 - Radwell International
Willingboro, NJ, United States
Servo Motor
220437059
Servo Motor 220437059
SERVO MOTOR, AC MOTOR, 50/60HZ, 120VOLT, 2.5AMPS, 2000 SPEED. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC MOTOR, 50/60HZ, 120VOLT, 2.5AMPS, 2000 SPEED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 220437059
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L16-R Miniature Linear Servos for RC & Arduino 140mm 35:1 6 volts - L16-140-35-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 35 : 1
View Details
DC Servo Motor - 1238M7...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Hub Motor - 4.7 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details