FANUC Ltd. Servo Motor A06B-0371-B577

Description
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A1/3000 I64 STRAIGHT, AC MOTOR MODEL A1/3000, STRAIGHT SHAFT, I64 ENCODER, 2.3 AMP, 3000 RPM, 90 VAC, 200 HZ, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A1/3000 I64 STRAIGHT, AC MOTOR MODEL A1/3000, STRAIGHT SHAFT, I64 ENCODER, 2.3 AMP, 3000 RPM, 90 VAC, 200 HZ, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 6325126 - Radwell International
Willingboro, NJ, United States
Servo Motor
6325126
Servo Motor 6325126
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A1/3000 I64 STRAIGHT, AC MOTOR MODEL A1/3000, STRAIGHT SHAFT, I64 ENCODER, 2.3 AMP, 3000 RPM, 90 VAC, 200 HZ, CNC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A1/3000 I64 STRAIGHT, AC MOTOR MODEL A1/3000, STRAIGHT SHAFT, I64 ENCODER, 2.3 AMP, 3000 RPM, 90 VAC, 200 HZ, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 6325126
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 50mm 100:1 12 volts - L12-50-100-12-I - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 100 : 1
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A420P-MK74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 5000 rpm
View Details
Brushless DC-Servomotors Series 2036 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.8439 in-oz/amp (5.96 mN-m/amp)
View Details