FANUC Ltd. Servo Motor A06B-0357-B755

Description
SERVO MOTOR,TORQUE STALL:30.00,AMP STALL:24.00,148VOLTS ,2000RPM,3 PHASE,8 POLE,INSULATION CLASS F. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR,TORQUE STALL:30.00,AMP STALL:24.00,148VOLTS ,2000RPM,3 PHASE,8 POLE,INSULATION CLASS F. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 8636128 - Radwell International
Willingboro, NJ, United States
Servo Motor
8636128
Servo Motor 8636128
SERVO MOTOR,TORQUE STALL:30.00,AMP STALL:24.00,148VOLTS ,2000RPM,3 PHASE,8 POLE,INSULATION CLASS F. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR,TORQUE STALL:30.00,AMP STALL:24.00,148VOLTS,2000RPM,3 PHASE,8 POLE,INSULATION CLASS F. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 8636128
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 6.5 inch 5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 105 HP
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
50mm mini linear servo - P16-50-256-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details