FANUC Ltd. Servo Motor A06B-0347-B256

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 13.5 AMP, 12 NM, 3 PHASE, 3000 RPM, 160 VAC,. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 13.5 AMP, 12 NM, 3 PHASE, 3000 RPM, 160 VAC,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 21401844 - Radwell International
Willingboro, NJ, United States
Servo Motor
21401844
Servo Motor 21401844
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 13.5 AMP, 12 NM, 3 PHASE, 3000 RPM, 160 VAC,. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 13.5 AMP, 12 NM, 3 PHASE, 3000 RPM, 160 VAC,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 21401844
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

T16-300-22-12-R track linear servo - T16-300-256-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details
Servo Motor - 120684628 - Radwell International
Specs
Commutation Brushless
View Details
Servo Hub Motor - 8 inch 25N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 314 HP
View Details