FANUC Ltd. Servo Motor A06B-0317-B072

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 10S/3000 SERIAL A PULSE CODER, AC MOTOR MODEL 10S/3000, STRAIGHT SHAFT, SERIAL A ENCODER, 12 NM TORQUE, 15 AMP, 145 VDC, 3 PHASE, 8 POLE, 3000 RPM, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 10S/3000 SERIAL A PULSE CODER, AC MOTOR MODEL 10S/3000, STRAIGHT SHAFT, SERIAL A ENCODER, 12 NM TORQUE, 15 AMP, 145 VDC, 3 PHASE, 8 POLE, 3000 RPM, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 21401779 - Radwell International
Willingboro, NJ, United States
Servo Motor
21401779
Servo Motor 21401779
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 10S/3000 SERIAL A PULSE CODER, AC MOTOR MODEL 10S/3000, STRAIGHT SHAFT, SERIAL A ENCODER, 12 NM TORQUE, 15 AMP, 145 VDC, 3 PHASE, 8 POLE, 3000 RPM, CNC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 10S/3000 SERIAL A PULSE CODER, AC MOTOR MODEL 10S/3000, STRAIGHT SHAFT, SERIAL A ENCODER, 12 NM TORQUE, 15 AMP, 145 VDC, 3 PHASE, 8 POLE, 3000 RPM, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 21401779
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 4490 ... BS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 10.7 in-oz/amp (75.6 mN-m/amp)
View Details
DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details