Yaskawa America, Inc. - Motion Division Servo Motor USAREM-02CF2KB

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC, 300W, .64NM, 2.0AMP, 3000RPM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC, 300W, .64NM, 2.0AMP, 3000RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 15230698 - Radwell International
Willingboro, NJ, United States
Servo Motor
15230698
Servo Motor 15230698
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC, 300W, .64NM, 2.0AMP, 3000RPM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC, 300W, .64NM, 2.0AMP, 3000RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 15230698
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX32 - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details
Brushless DC-Servomotors Series 1660 ... BHT 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 1.94 in-oz/amp (13.7 mN-m/amp)
View Details
Servo Motor - 43113543 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details