FANUC Ltd. Servo Motor A06B-0315-B043

Description
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 10S ABS 3000P, AC MOTOR MODEL 10S, STRAIGHT SHAFT, 3000P ENCODER, 12NM TRQ, 7.6 AMP, 3 PHASE, 150 V, 2000 RPM, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 10S ABS 3000P, AC MOTOR MODEL 10S, STRAIGHT SHAFT, 3000P ENCODER, 12NM TRQ, 7.6 AMP, 3 PHASE, 150 V, 2000 RPM, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 680575 - Radwell International
Willingboro, NJ, United States
Servo Motor
680575
Servo Motor 680575
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 10S ABS 3000P, AC MOTOR MODEL 10S, STRAIGHT SHAFT, 3000P ENCODER, 12NM TRQ, 7.6 AMP, 3 PHASE, 150 V, 2000 RPM, CNC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 10S ABS 3000P, AC MOTOR MODEL 10S, STRAIGHT SHAFT, 3000P ENCODER, 12NM TRQ, 7.6 AMP, 3 PHASE, 150 V, 2000 RPM, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 680575
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1935 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.9176 in-oz/amp (6.48 mN-m/amp)
View Details
DC motor /Micro DC Servo Motor - 10**M5...M... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 4096 : 1
View Details
Servo Hub Motor - 6.5 inch 5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 105 HP
View Details