FANUC Ltd. Servo Motor A06B-0315-B001#7000

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 10S 2000P, AC MOTOR MODEL10S, STRAIGHT SHAFT, 2000P, 2000 RPM, 7.6 AMP, 3 PHASE, 8 POLE, 150 V, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 10S 2000P, AC MOTOR MODEL10S, STRAIGHT SHAFT, 2000P, 2000 RPM, 7.6 AMP, 3 PHASE, 8 POLE, 150 V, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 132386531 - Radwell International
Willingboro, NJ, United States
Servo Motor
132386531
Servo Motor 132386531
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 10S 2000P, AC MOTOR MODEL10S, STRAIGHT SHAFT, 2000P, 2000 RPM, 7.6 AMP, 3 PHASE, 8 POLE, 150 V, CNC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 10S 2000P, AC MOTOR MODEL10S, STRAIGHT SHAFT, 2000P, 2000 RPM, 7.6 AMP, 3 PHASE, 8 POLE, 150 V, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 132386531
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3274 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 18.0 VDC
Torque Constant 2.9 in-oz/amp (20.5 mN-m/amp)
View Details
Servo Hub Motor - 6.5 inch 11N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 173 HP
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
10mm micro linear servo 50:1 gearing - P8-10-50-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details