FANUC Ltd. Servo Motor A06B-0314-B505

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 5S 2500P STRAIGHT SHAFT, AC MOTOR TYPE 5S, STRAIGHT SHAFT, 2500 PULSE INCREMENTAL ENCODER, 2000 RPM, 3 PHASE, 126 V, 5.8 AMP, CNC . FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 5S 2500P STRAIGHT SHAFT, AC MOTOR TYPE 5S, STRAIGHT SHAFT, 2500 PULSE INCREMENTAL ENCODER, 2000 RPM, 3 PHASE, 126 V, 5.8 AMP, CNC . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 66639506 - Radwell International
Willingboro, NJ, United States
Servo Motor
66639506
Servo Motor 66639506
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 5S 2500P STRAIGHT SHAFT, AC MOTOR TYPE 5S, STRAIGHT SHAFT, 2500 PULSE INCREMENTAL ENCODER, 2000 RPM, 3 PHASE, 126 V, 5.8 AMP, CNC . FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 5S 2500P STRAIGHT SHAFT, AC MOTOR TYPE 5S, STRAIGHT SHAFT, 2500 PULSE INCREMENTAL ENCODER, 2000 RPM, 3 PHASE, 126 V, 5.8 AMP, CNC . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 66639506
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

BLDC Motor/Brushless DC Motor - 42BSF series (42BSF051C030X-08) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Output Power 63 HP
View Details
10mm micro linear servo 50:1 gearing - P8-10-50-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
SGMMV Sigma-5 Mini Rotary Servomotor - SGMMV-A2 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
DC Construction Permanent Magnet
Standard DC Voltage 24V; 48V
DC Voltage Range 24.0 to 48.0 VDC
View Details