FANUC Ltd. Servo Motor A06B-0314-B251

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 5S ABS 2000 W/BRAKE, AC MOTOR TYPE 5S, TAPERED SHAFT, BRAKE, 2000P ABS, ROBOT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 5S ABS 2000 W/BRAKE, AC MOTOR TYPE 5S, TAPERED SHAFT, BRAKE, 2000P ABS, ROBOT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 8465908 - Radwell International
Willingboro, NJ, United States
Servo Motor
8465908
Servo Motor 8465908
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 5S ABS 2000 W/BRAKE, AC MOTOR TYPE 5S, TAPERED SHAFT, BRAKE, 2000P ABS, ROBOT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 5S ABS 2000 W/BRAKE, AC MOTOR TYPE 5S, TAPERED SHAFT, BRAKE, 2000P ABS, ROBOT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 8465908
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Servo Hub Motor - 8 inch 25N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 314 HP
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A1530U-VJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 7000 rpm
View Details