FANUC Ltd. Servo Motor A06B-0314-B003

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 5S 3000P, AC MOTOR TYPE 5S, TAPERED SHAFT, 3000P ENCODER, 3 PHASE, 8P, 2000 RPM, 126V, CNC . FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 5S 3000P, AC MOTOR TYPE 5S, TAPERED SHAFT, 3000P ENCODER, 3 PHASE, 8P, 2000 RPM, 126V, CNC . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 21401709 - Radwell International
Willingboro, NJ, United States
Servo Motor
21401709
Servo Motor 21401709
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 5S 3000P, AC MOTOR TYPE 5S, TAPERED SHAFT, 3000P ENCODER, 3 PHASE, 8P, 2000 RPM, 126V, CNC . FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 5S 3000P, AC MOTOR TYPE 5S, TAPERED SHAFT, 3000P ENCODER, 3 PHASE, 8P, 2000 RPM, 126V, CNC . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 21401709
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 100mm 210:1 12 volts - L12-100-210-12-I - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 210 : 1
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Brushless DC-Servomotors Series 1660 ... BHT 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 1.94 in-oz/amp (13.7 mN-m/amp)
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details