Yaskawa America, Inc. - Motion Division Servo Motor SGMJV-04A3A61

Description
SERVO MOTOR, SIGMA 5, 200 V AC, 1.27 NM RATED TORQUE, 400 W CAPACITY, 3000 R/MIN, WITHOUT BRAKE, FOR USE WITH ABSOLUTE ENCODER, STRAIGHT SHAFT, WITH KEY AND TAP. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, SIGMA 5, 200 V AC, 1.27 NM RATED TORQUE, 400 W CAPACITY, 3000 R/MIN, WITHOUT BRAKE, FOR USE WITH ABSOLUTE ENCODER, STRAIGHT SHAFT, WITH KEY AND TAP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 48392351 - Radwell International
Willingboro, NJ, United States
Servo Motor
48392351
Servo Motor 48392351
SERVO MOTOR, SIGMA 5, 200 V AC, 1.27 NM RATED TORQUE, 400 W CAPACITY, 3000 R/MIN, WITHOUT BRAKE, FOR USE WITH ABSOLUTE ENCODER, STRAIGHT SHAFT, WITH KEY AND TAP. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, SIGMA 5, 200 V AC, 1.27 NM RATED TORQUE, 400 W CAPACITY, 3000 R/MIN, WITHOUT BRAKE, FOR USE WITH ABSOLUTE ENCODER, STRAIGHT SHAFT, WITH KEY AND TAP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 48392351
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 168 HP
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A1530U-EJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 7000 rpm
View Details
Brushless DC-Servomotors Series 2250 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 5.31 in-oz/amp (37.5 mN-m/amp)
View Details