FANUC Ltd. Servo Motor A06B-0313-B006

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR 0S 3000P, AC MOTOR MODEL 0S, TAPERED SHAFT, 3000 PULSE ENCODER, 3000 RPM, 3 PH, 8 POLE, 4.2A MP, 127 V, REPLACES A06B-0313-B003. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR 0S 3000P, AC MOTOR MODEL 0S, TAPERED SHAFT, 3000 PULSE ENCODER, 3000 RPM, 3 PH, 8 POLE, 4.2A MP, 127 V, REPLACES A06B-0313-B003. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 65912462 - Radwell International
Willingboro, NJ, United States
Servo Motor
65912462
Servo Motor 65912462
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR 0S 3000P, AC MOTOR MODEL 0S, TAPERED SHAFT, 3000 PULSE ENCODER, 3000 RPM, 3 PH, 8 POLE, 4.2A MP, 127 V, REPLACES A06B-0313-B003. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR 0S 3000P, AC MOTOR MODEL 0S, TAPERED SHAFT, 3000 PULSE ENCODER, 3000 RPM, 3 PH, 8 POLE, 4.2A MP, 127 V, REPLACES A06B-0313-B003. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 65912462
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1028 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.4786 in-oz/amp (3.38 mN-m/amp)
View Details
Brushless DC (BLDC) Motor - RapidPower Plus™ RPP34 - ElectroCraft
Specs
Commutation Brushless
DC Voltage Range 325.0 VDC
Torque Constant 97.9 in-oz/amp (691 mN-m/amp)
View Details
Servo Hub Motor - 6.5 inch 5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 105 HP
View Details
Servo Motor - 219652536 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details