FANUC Ltd. Servo Motor A06B-0253-B705

Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR A30/3000I AA64I BRAKE, AC MOTOR MODEL AIF30/3000, STRAIGHT SHAFT, BRAKE, AA64I ENCODER, 7.0 KW OUTPUT, 3000 MIN SPEED, 200HZ, 200-230V INPUT, 50/60HZ, 3PH. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR A30/3000I AA64I BRAKE, AC MOTOR MODEL AIF30/3000, STRAIGHT SHAFT, BRAKE, AA64I ENCODER, 7.0 KW OUTPUT, 3000 MIN SPEED, 200HZ, 200-230V INPUT, 50/60HZ, 3PH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 159929169 - Radwell International
Willingboro, NJ, United States
Servo Motor
159929169
Servo Motor 159929169
SERVO MOTOR, AC SERVO, AC SERVO MOTOR A30/3000I AA64I BRAKE, AC MOTOR MODEL AIF30/3000, STRAIGHT SHAFT, BRAKE, AA64I ENCODER, 7.0 KW OUTPUT, 3000 MIN SPEED, 200HZ, 200-230V INPUT, 50/60HZ, 3PH. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC SERVO, AC SERVO MOTOR A30/3000I AA64I BRAKE, AC MOTOR MODEL AIF30/3000, STRAIGHT SHAFT, BRAKE, AA64I ENCODER, 7.0 KW OUTPUT, 3000 MIN SPEED, 200HZ, 200-230V INPUT, 50/60HZ, 3PH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 159929169
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Brushless DC-Servomotors Series 2057 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1.34 in-oz/amp (9.46 mN-m/amp)
View Details
Precision DC Servo Motor - 12**M7...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details