FANUC Ltd. Servo Motor A06B-0239-B400

Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR AIS12/4000HV AIA1000 W/BRAKE STRAIGHT SHAFT, AC MOTOR MODEL AIS12/4000HV, STRAIGHT SHAFT, BRAKE, A1000 ENCODER, 2.5 KW, 336 V, 3-PHASE, RPM: 3000. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR AIS12/4000HV AIA1000 W/BRAKE STRAIGHT SHAFT, AC MOTOR MODEL AIS12/4000HV, STRAIGHT SHAFT, BRAKE, A1000 ENCODER, 2.5 KW, 336 V, 3-PHASE, RPM: 3000. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 52906320 - Radwell International
Willingboro, NJ, United States
Servo Motor
52906320
Servo Motor 52906320
SERVO MOTOR, AC SERVO, AC SERVO MOTOR AIS12/4000HV AIA1000 W/BRAKE STRAIGHT SHAFT, AC MOTOR MODEL AIS12/4000HV, STRAIGHT SHAFT, BRAKE, A1000 ENCODER, 2.5 KW, 336 V, 3-PHASE, RPM: 3000. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC SERVO, AC SERVO MOTOR AIS12/4000HV AIA1000 W/BRAKE STRAIGHT SHAFT, AC MOTOR MODEL AIS12/4000HV, STRAIGHT SHAFT, BRAKE, A1000 ENCODER, 2.5 KW, 336 V, 3-PHASE, RPM: 3000. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 52906320
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 30mm 50:1 12 volts - L12-30-50-12-I - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
Brushless DC-Servomotors Series 0824 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.2266 in-oz/amp (1.6 mN-m/amp)
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details