FANUC Ltd. Servo Motor A06B-0236-B500#0100

Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR AIS8/4000HV AIA1000 BRAKE STRAIGHT SHAFT KEY IP67, AC MOTOR MODEL AIS8/4000HV, SEALED, STRIAGHT SHAFT, KEY, BRAKE, A1000 ENCODER, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR AIS8/4000HV AIA1000 BRAKE STRAIGHT SHAFT KEY IP67, AC MOTOR MODEL AIS8/4000HV, SEALED, STRIAGHT SHAFT, KEY, BRAKE, A1000 ENCODER, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 25778354 - Radwell International
Willingboro, NJ, United States
Servo Motor
25778354
Servo Motor 25778354
SERVO MOTOR, AC SERVO, AC SERVO MOTOR AIS8/4000HV AIA1000 BRAKE STRAIGHT SHAFT KEY IP67, AC MOTOR MODEL AIS8/4000HV, SEALED, STRIAGHT SHAFT, KEY, BRAKE, A1000 ENCODER, CNC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC SERVO, AC SERVO MOTOR AIS8/4000HV AIA1000 BRAKE STRAIGHT SHAFT KEY IP67, AC MOTOR MODEL AIS8/4000HV, SEALED, STRIAGHT SHAFT, KEY, BRAKE, A1000 ENCODER, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 25778354
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 6.5 inch 5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 105 HP
View Details
Brushless DC-Servomotors Series 1628 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1 in-oz/amp (7.08 mN-m/amp)
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B1510V-EJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 8000 rpm
View Details
Brushless DC (BLDC) Motor - RapidPower Plus™ RPP34 - ElectroCraft
Specs
Commutation Brushless
DC Voltage Range 325.0 VDC
Torque Constant 97.9 in-oz/amp (691 mN-m/amp)
View Details