FANUC Ltd. Servo Motor A06B-0162-B175

Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR AM6/3000 A64 W/BRAKE, AC MOTOR MODEL AM6/3000, TAPER SHAFT, BRAKE, A64, 6 AMP, 3000 RPM, 144 VAC, 200 HZ, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR AM6/3000 A64 W/BRAKE, AC MOTOR MODEL AM6/3000, TAPER SHAFT, BRAKE, A64, 6 AMP, 3000 RPM, 144 VAC, 200 HZ, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 420779 - Radwell International
Willingboro, NJ, United States
Servo Motor
420779
Servo Motor 420779
SERVO MOTOR, AC SERVO, AC SERVO MOTOR AM6/3000 A64 W/BRAKE, AC MOTOR MODEL AM6/3000, TAPER SHAFT, BRAKE, A64, 6 AMP, 3000 RPM, 144 VAC, 200 HZ, CNC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC SERVO, AC SERVO MOTOR AM6/3000 A64 W/BRAKE, AC MOTOR MODEL AM6/3000, TAPER SHAFT, BRAKE, A64, 6 AMP, 3000 RPM, 144 VAC, 200 HZ, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 420779
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

100mm mini linear servo - P16-100-22-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
Brushless DC-Servomotors Series 1226 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1.09 in-oz/amp (7.72 mN-m/amp)
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details