FANUC Ltd. Servo Motor A06B-0162-B075

Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR AM6/3000 A64 TAPER SHAFT, AC MOTOR MODEL AM6/3000, TAPERED SHAFT, A64 ENCODER, 1.4 KW 6NM TRQ, 6 AMP, 3 PHASE, 144 V @ 200 HZ, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR AM6/3000 A64 TAPER SHAFT, AC MOTOR MODEL AM6/3000, TAPERED SHAFT, A64 ENCODER, 1.4 KW 6NM TRQ, 6 AMP, 3 PHASE, 144 V @ 200 HZ, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 6324976 - Radwell International
Willingboro, NJ, United States
Servo Motor
6324976
Servo Motor 6324976
SERVO MOTOR, AC SERVO, AC SERVO MOTOR AM6/3000 A64 TAPER SHAFT, AC MOTOR MODEL AM6/3000, TAPERED SHAFT, A64 ENCODER, 1.4 KW 6NM TRQ, 6 AMP, 3 PHASE, 144 V @ 200 HZ, CNC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC SERVO, AC SERVO MOTOR AM6/3000 A64 TAPER SHAFT, AC MOTOR MODEL AM6/3000, TAPERED SHAFT, A64 ENCODER, 1.4 KW 6NM TRQ, 6 AMP, 3 PHASE, 144 V @ 200 HZ, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 6324976
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1660 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 0.6641 in-oz/amp (4.69 mN-m/amp)
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details
Servo Hub Motor - 6.5 inch 11N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 173 HP
View Details