FANUC Ltd. Servo Motor A06B-0158-B175#7008

Description
SERVO MOTOR, AC SERVO, AC SERV0 MOTOR A40/2000 A64 BRAKE KEYWAY, AC MOTOR MODEL A40/2000, STRAIGHT SHAFT, KEYWAY, BRAKE, FAN, A64 ENCODER, 35 NM, 7.3 KW, 184 VDC, 133 HZ, 25 AMP, 2000 MIN, 3 PH. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC SERVO, AC SERV0 MOTOR A40/2000 A64 BRAKE KEYWAY, AC MOTOR MODEL A40/2000, STRAIGHT SHAFT, KEYWAY, BRAKE, FAN, A64 ENCODER, 35 NM, 7.3 KW, 184 VDC, 133 HZ, 25 AMP, 2000 MIN, 3 PH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 45334851 - Radwell International
Willingboro, NJ, United States
Servo Motor
45334851
Servo Motor 45334851
SERVO MOTOR, AC SERVO, AC SERV0 MOTOR A40/2000 A64 BRAKE KEYWAY, AC MOTOR MODEL A40/2000, STRAIGHT SHAFT, KEYWAY, BRAKE, FAN, A64 ENCODER, 35 NM, 7.3 KW, 184 VDC, 133 HZ, 25 AMP, 2000 MIN, 3 PH. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC SERVO, AC SERV0 MOTOR A40/2000 A64 BRAKE KEYWAY, AC MOTOR MODEL A40/2000, STRAIGHT SHAFT, KEYWAY, BRAKE, FAN, A64 ENCODER, 35 NM, 7.3 KW, 184 VDC, 133 HZ, 25 AMP, 2000 MIN, 3 PH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 45334851
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 126 HP
View Details
Brushless DC-Servomotors Series 1628 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1 in-oz/amp (7.08 mN-m/amp)
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A1520U-EJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 7000 rpm
View Details
Servo Motor - 121313414 - Radwell International
Specs
Commutation Brushless
View Details