FANUC Ltd. Servo Motor A06B-0148-B175#7075

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A22/3000 A64 W/BRAKE, AC MOTOR MODEL A22/3000, IP67 SEAL, STRAIGHT SHAFT, BRAKE, A64 ENCODER, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A22/3000 A64 W/BRAKE, AC MOTOR MODEL A22/3000, IP67 SEAL, STRAIGHT SHAFT, BRAKE, A64 ENCODER, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 6219421 - Radwell International
Willingboro, NJ, United States
Servo Motor
6219421
Servo Motor 6219421
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A22/3000 A64 W/BRAKE, AC MOTOR MODEL A22/3000, IP67 SEAL, STRAIGHT SHAFT, BRAKE, A64 ENCODER, CNC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A22/3000 A64 W/BRAKE, AC MOTOR MODEL A22/3000, IP67 SEAL, STRAIGHT SHAFT, BRAKE, A64 ENCODER, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 6219421
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX40 - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details
Brushless DC-Servomotors Series 1028 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.4786 in-oz/amp (3.38 mN-m/amp)
View Details
Servo Motor - 18638109 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Precision DC Servo Motor - 12**M7...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details