FANUC Ltd. Servo Motor A06B-0147-B077#7008

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR A22/2000 I64 PULSE KEYWAY, AC MOTOR MODEL A22/2000, STRAIGHT SHAFT, KEYWAY, I64 PULSE CODER, 15 A, 2000 RPM, 157 V, 133 HZ, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR A22/2000 I64 PULSE KEYWAY, AC MOTOR MODEL A22/2000, STRAIGHT SHAFT, KEYWAY, I64 PULSE CODER, 15 A, 2000 RPM, 157 V, 133 HZ, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 65603516 - Radwell International
Willingboro, NJ, United States
Servo Motor
65603516
Servo Motor 65603516
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR A22/2000 I64 PULSE KEYWAY, AC MOTOR MODEL A22/2000, STRAIGHT SHAFT, KEYWAY, I64 PULSE CODER, 15 A, 2000 RPM, 157 V, 133 HZ, CNC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR A22/2000 I64 PULSE KEYWAY, AC MOTOR MODEL A22/2000, STRAIGHT SHAFT, KEYWAY, I64 PULSE CODER, 15 A, 2000 RPM, 157 V, 133 HZ, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 65603516
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

SGMCS Direct Drive Servomotor - SGMCS-80N - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.69 HP
Continuous Current 9.35 amps
Continuous Torque 708.0 In-lbs (816 kg-cm)
View Details
Brushless DC-Servomotors Series 4490 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 3.43 in-oz/amp (24.2 mN-m/amp)
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details