FANUC Ltd. Servo Motor A06B-0143-B675

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, INVERTER, 2.8 KW, 3000 RPM, 3 PHASE, 155 VAC, 200 HZ, 12 AMP, 200 VOLT . FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, INVERTER, 2.8 KW, 3000 RPM, 3 PHASE, 155 VAC, 200 HZ, 12 AMP, 200 VOLT . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 6336231 - Radwell International
Willingboro, NJ, United States
Servo Motor
6336231
Servo Motor 6336231
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, INVERTER, 2.8 KW, 3000 RPM, 3 PHASE, 155 VAC, 200 HZ, 12 AMP, 200 VOLT . FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, INVERTER, 2.8 KW, 3000 RPM, 3 PHASE, 155 VAC, 200 HZ, 12 AMP, 200 VOLT . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 6336231
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 4.7 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details
DC Servo Motor - 1238M7...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details