FANUC Ltd. Servo Motor A06B-0143-B077

Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR A12/3000 I64 PULSE CODER, AC MOTOR MODEL A12/3000, STRAIGHT SHAFT, I64 ENCODER, 12 AMP, 3 PHASE, 155 VAC, 2.8 KW, 200 HZ, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR A12/3000 I64 PULSE CODER, AC MOTOR MODEL A12/3000, STRAIGHT SHAFT, I64 ENCODER, 12 AMP, 3 PHASE, 155 VAC, 2.8 KW, 200 HZ, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 144440 - Radwell International
Willingboro, NJ, United States
Servo Motor
144440
Servo Motor 144440
SERVO MOTOR, AC SERVO, AC SERVO MOTOR A12/3000 I64 PULSE CODER, AC MOTOR MODEL A12/3000, STRAIGHT SHAFT, I64 ENCODER, 12 AMP, 3 PHASE, 155 VAC, 2.8 KW, 200 HZ, CNC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC SERVO, AC SERVO MOTOR A12/3000 I64 PULSE CODER, AC MOTOR MODEL A12/3000, STRAIGHT SHAFT, I64 ENCODER, 12 AMP, 3 PHASE, 155 VAC, 2.8 KW, 200 HZ, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 144440
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
L16-R Miniature Linear Servos for RC & Arduino 140mm 63:1 6 volts - L16-140-63-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 63 : 1
View Details