FANUC Ltd. Servo Motor A06B-0143-B075

Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR A12/3000 A64 PULSE ENCODER, AC MOTOR MODEL A12/3000 ALPHA, A64, 3000 RPM, 12 AMP, 3 PHASE, 155 VAC, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR A12/3000 A64 PULSE ENCODER, AC MOTOR MODEL A12/3000 ALPHA, A64, 3000 RPM, 12 AMP, 3 PHASE, 155 VAC, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 144435 - Radwell International
Willingboro, NJ, United States
Servo Motor
144435
Servo Motor 144435
SERVO MOTOR, AC SERVO, AC SERVO MOTOR A12/3000 A64 PULSE ENCODER, AC MOTOR MODEL A12/3000 ALPHA, A64, 3000 RPM, 12 AMP, 3 PHASE, 155 VAC, CNC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC SERVO, AC SERVO MOTOR A12/3000 A64 PULSE ENCODER, AC MOTOR MODEL A12/3000 ALPHA, A64, 3000 RPM, 12 AMP, 3 PHASE, 155 VAC, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 144435
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1628 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1 in-oz/amp (7.08 mN-m/amp)
View Details
Servo Motor - 65332603 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details