FANUC Ltd. Servo Motor A06B-0142-B075

Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR A12/2000 A64, AC MOTOR MODEL A12/2000, STRAIGHT SHAFT, A64 ENCODER, 7.4 AMP, 186V AC, 3 PHASE, 133 HZ, 12 STALL, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR A12/2000 A64, AC MOTOR MODEL A12/2000, STRAIGHT SHAFT, A64 ENCODER, 7.4 AMP, 186V AC, 3 PHASE, 133 HZ, 12 STALL, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 144415 - Radwell International
Willingboro, NJ, United States
Servo Motor
144415
Servo Motor 144415
SERVO MOTOR, AC SERVO, AC SERVO MOTOR A12/2000 A64, AC MOTOR MODEL A12/2000, STRAIGHT SHAFT, A64 ENCODER, 7.4 AMP, 186V AC, 3 PHASE, 133 HZ, 12 STALL, CNC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC SERVO, AC SERVO MOTOR A12/2000 A64, AC MOTOR MODEL A12/2000, STRAIGHT SHAFT, A64 ENCODER, 7.4 AMP, 186V AC, 3 PHASE, 133 HZ, 12 STALL, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 144415
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L16-R Miniature Linear Servos for RC & Arduino 50mm 63:1 6 volts - L16-50-63-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 63 : 1
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details
Servo Hub Motor - 5.5 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details
Brushless DC-Servomotors Series 4490 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 3.43 in-oz/amp (24.2 mN-m/amp)
View Details