FANUC Ltd. Servo Motor A06B-0128-B577#7000

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR A6/3000 I64 STRAIGHT SHAFT, AC MOTOR MODEL A6/3000, STRAIGHT SHAFT, I64 ENCODER, 7.5 AMP, 3000 RPM, 3PHASE, 114 V AC, 200 HZ, REPLACED BY A06B-0128-B577. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR A6/3000 I64 STRAIGHT SHAFT, AC MOTOR MODEL A6/3000, STRAIGHT SHAFT, I64 ENCODER, 7.5 AMP, 3000 RPM, 3PHASE, 114 V AC, 200 HZ, REPLACED BY A06B-0128-B577. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 129927667 - Radwell International
Willingboro, NJ, United States
Servo Motor
129927667
Servo Motor 129927667
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR A6/3000 I64 STRAIGHT SHAFT, AC MOTOR MODEL A6/3000, STRAIGHT SHAFT, I64 ENCODER, 7.5 AMP, 3000 RPM, 3PHASE, 114 V AC, 200 HZ, REPLACED BY A06B-0128-B577. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR A6/3000 I64 STRAIGHT SHAFT, AC MOTOR MODEL A6/3000, STRAIGHT SHAFT, I64 ENCODER, 7.5 AMP, 3000 RPM, 3PHASE, 114 V AC, 200 HZ, REPLACED BY A06B-0128-B577. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 129927667
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

PQ12-R Micro Linear Servos for RC & Arduino 63:1 6 volts - PQ12-63-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 63 : 1
View Details
Brushless DC-Servomotors Series 4490 ... BS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 10.7 in-oz/amp (75.6 mN-m/amp)
View Details
DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details