FANUC Ltd. Servo Motor A06B-0128-B575#7008

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR A6/3000 A64 KEYWAY, AC MOTOR MODEL A6/3000, STRAIGHT SHAFT, KEYWAY, A64, 3 PHASE, 3000 RPM, 7.5 AMP, 114 VAC, 200 HZ, 1.4 KW OUTPUT, CNC, REPLACED BY A06B-0128-B575#0008. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR A6/3000 A64 KEYWAY, AC MOTOR MODEL A6/3000, STRAIGHT SHAFT, KEYWAY, A64, 3 PHASE, 3000 RPM, 7.5 AMP, 114 VAC, 200 HZ, 1.4 KW OUTPUT, CNC, REPLACED BY A06B-0128-B575#0008. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 7710163 - Radwell International
Willingboro, NJ, United States
Servo Motor
7710163
Servo Motor 7710163
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR A6/3000 A64 KEYWAY, AC MOTOR MODEL A6/3000, STRAIGHT SHAFT, KEYWAY, A64, 3 PHASE, 3000 RPM, 7.5 AMP, 114 VAC, 200 HZ, 1.4 KW OUTPUT, CNC, REPLACED BY A06B-0128-B575#0008. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR A6/3000 A64 KEYWAY, AC MOTOR MODEL A6/3000, STRAIGHT SHAFT, KEYWAY, A64, 3 PHASE, 3000 RPM, 7.5 AMP, 114 VAC, 200 HZ, 1.4 KW OUTPUT, CNC, REPLACED BY A06B-0128-B575#0008. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 7710163
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details
Brushless DC-Servomotors Series 1645 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 0.5522 in-oz/amp (3.9 mN-m/amp)
View Details
DC Servo Motor - 1238M7...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details