FANUC Ltd. Servo Motor A06B-0127-B588#7008

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A6/2000 A1000 KEYWAY, AC MOTOR MODEL A6/2000 STRAIGHT SHAFT, KEYWAY, A1000 ENCODER, 2000 RPM, 6NM STALL TORQUE, 5.6 AMP, 140 VAC, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A6/2000 A1000 KEYWAY, AC MOTOR MODEL A6/2000 STRAIGHT SHAFT, KEYWAY, A1000 ENCODER, 2000 RPM, 6NM STALL TORQUE, 5.6 AMP, 140 VAC, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 127666705 - Radwell International
Willingboro, NJ, United States
Servo Motor
127666705
Servo Motor 127666705
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A6/2000 A1000 KEYWAY, AC MOTOR MODEL A6/2000 STRAIGHT SHAFT, KEYWAY, A1000 ENCODER, 2000 RPM, 6NM STALL TORQUE, 5.6 AMP, 140 VAC, CNC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A6/2000 A1000 KEYWAY, AC MOTOR MODEL A6/2000 STRAIGHT SHAFT, KEYWAY, A1000 ENCODER, 2000 RPM, 6NM STALL TORQUE, 5.6 AMP, 140 VAC, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 127666705
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1660 ... BHT 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 1.94 in-oz/amp (13.7 mN-m/amp)
View Details
Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 126 HP
View Details
DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX52 - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details