FANUC Ltd. Servo Motor A06B-0127-B077

Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR A6/2000 I64 PULSE, AC MOTOR MODEL A6/2000, TAPERED SHAFT, I64 ENCODER, 4.6 AMP, 3 PHASE, 140 VAC, 133 HZ, 2000 RPM, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR A6/2000 I64 PULSE, AC MOTOR MODEL A6/2000, TAPERED SHAFT, I64 ENCODER, 4.6 AMP, 3 PHASE, 140 VAC, 133 HZ, 2000 RPM, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 144380 - Radwell International
Willingboro, NJ, United States
Servo Motor
144380
Servo Motor 144380
SERVO MOTOR, AC SERVO, AC SERVO MOTOR A6/2000 I64 PULSE, AC MOTOR MODEL A6/2000, TAPERED SHAFT, I64 ENCODER, 4.6 AMP, 3 PHASE, 140 VAC, 133 HZ, 2000 RPM, CNC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC SERVO, AC SERVO MOTOR A6/2000 I64 PULSE, AC MOTOR MODEL A6/2000, TAPERED SHAFT, I64 ENCODER, 4.6 AMP, 3 PHASE, 140 VAC, 133 HZ, 2000 RPM, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 144380
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1028 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.4786 in-oz/amp (3.38 mN-m/amp)
View Details
Precision DC Servo Motor - 08**M5...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details