FANUC Ltd. Servo Motor A06B-0123-B075

Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR A3/3000 A64 PULSE CODER, AC MOTOR MODEL A3/3000, TAPERED SHAFT, A64 ENCODER, 127 VAC, 50/60 HZ, 4.6 AMP, 3000 RPM, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR A3/3000 A64 PULSE CODER, AC MOTOR MODEL A3/3000, TAPERED SHAFT, A64 ENCODER, 127 VAC, 50/60 HZ, 4.6 AMP, 3000 RPM, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 6336016 - Radwell International
Willingboro, NJ, United States
Servo Motor
6336016
Servo Motor 6336016
SERVO MOTOR, AC SERVO, AC SERVO MOTOR A3/3000 A64 PULSE CODER, AC MOTOR MODEL A3/3000, TAPERED SHAFT, A64 ENCODER, 127 VAC, 50/60 HZ, 4.6 AMP, 3000 RPM, CNC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC SERVO, AC SERVO MOTOR A3/3000 A64 PULSE CODER, AC MOTOR MODEL A3/3000, TAPERED SHAFT, A64 ENCODER, 127 VAC, 50/60 HZ, 4.6 AMP, 3000 RPM, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 6336016
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

BLDC Motor/Brushless DC Motor - 42BSF series (42BSF051C030X-08) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Output Power 63 HP
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
L12-I Micro Linear Actuator with Internal Controller 50mm 100:1 12 volts - L12-50-100-12-I - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 100 : 1
View Details