FANUC Ltd. Servo Motor A06B-0116-B855#0048

Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR BETA ISR 1/6000 BRAKE, AC MOTOR MODEL BETA IS1/6000, STRAIGHT SHAFT, KEYWAY, BRAKE, 1.8 AMP, 172 V, 6000 RPM, ROBOT. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR BETA ISR 1/6000 BRAKE, AC MOTOR MODEL BETA IS1/6000, STRAIGHT SHAFT, KEYWAY, BRAKE, 1.8 AMP, 172 V, 6000 RPM, ROBOT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 58532645 - Radwell International
Willingboro, NJ, United States
Servo Motor
58532645
Servo Motor 58532645
SERVO MOTOR, AC SERVO, AC SERVO MOTOR BETA ISR 1/6000 BRAKE, AC MOTOR MODEL BETA IS1/6000, STRAIGHT SHAFT, KEYWAY, BRAKE, 1.8 AMP, 172 V, 6000 RPM, ROBOT. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC SERVO, AC SERVO MOTOR BETA ISR 1/6000 BRAKE, AC MOTOR MODEL BETA IS1/6000, STRAIGHT SHAFT, KEYWAY, BRAKE, 1.8 AMP, 172 V, 6000 RPM, ROBOT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 58532645
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Brushless DC-Servomotors Series 2250 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 5.31 in-oz/amp (37.5 mN-m/amp)
View Details
DC Servo Motor - 1238M7...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details