FANUC Ltd. Servo Motor A06B-0114-B075

Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR BM0.4/4000 BA64B, AC MOTOR MODEL BM0.4/4000, STRAIGHT SHAFT, BA64B, 3 PHASE, .4 NM, .13 KW, 4000 RPM, 2.7 AMP, 31 V, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR BM0.4/4000 BA64B, AC MOTOR MODEL BM0.4/4000, STRAIGHT SHAFT, BA64B, 3 PHASE, .4 NM, .13 KW, 4000 RPM, 2.7 AMP, 31 V, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 40111825 - Radwell International
Willingboro, NJ, United States
Servo Motor
40111825
Servo Motor 40111825
SERVO MOTOR, AC SERVO, AC SERVO MOTOR BM0.4/4000 BA64B, AC MOTOR MODEL BM0.4/4000, STRAIGHT SHAFT, BA64B, 3 PHASE, .4 NM, .13 KW, 4000 RPM, 2.7 AMP, 31 V, CNC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC SERVO, AC SERVO MOTOR BM0.4/4000 BA64B, AC MOTOR MODEL BM0.4/4000, STRAIGHT SHAFT, BA64B, 3 PHASE, .4 NM, .13 KW, 4000 RPM, 2.7 AMP, 31 V, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 40111825
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

50mm mini linear servo - P16-50-256-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details
Brushless DC-Servomotors Series 0515 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.1628 in-oz/amp (1.15 mN-m/amp)
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details