FANUC Ltd. Servo Motor A06B-0075-B103

Description
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR BIS8/3000 B128IA STRAIGHT SHAFT, AC MOTOR MODEL BIS8/3000, STRAIGHT SHAFT, B128IA ENCODER, 7 NM, 6 AMP, 1.2 KW, 2000 RPM, 133 HZ, 153 V MOTOR INPUT, 200-240 AMP INPUT, 50/60 HZ, 8 POLES, 3 PHASE, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR BIS8/3000 B128IA STRAIGHT SHAFT, AC MOTOR MODEL BIS8/3000, STRAIGHT SHAFT, B128IA ENCODER, 7 NM, 6 AMP, 1.2 KW, 2000 RPM, 133 HZ, 153 V MOTOR INPUT, 200-240 AMP INPUT, 50/60 HZ, 8 POLES, 3 PHASE, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 4468509 - Radwell International
Willingboro, NJ, United States
Servo Motor
4468509
Servo Motor 4468509
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR BIS8/3000 B128IA STRAIGHT SHAFT, AC MOTOR MODEL BIS8/3000, STRAIGHT SHAFT, B128IA ENCODER, 7 NM, 6 AMP, 1.2 KW, 2000 RPM, 133 HZ, 153 V MOTOR INPUT, 200-240 AMP INPUT, 50/60 HZ, 8 POLES, 3 PHASE, CNC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC MOTOR, AC SERVO MOTOR BIS8/3000 B128IA STRAIGHT SHAFT, AC MOTOR MODEL BIS8/3000, STRAIGHT SHAFT, B128IA ENCODER, 7 NM, 6 AMP, 1.2 KW, 2000 RPM, 133 HZ, 153 V MOTOR INPUT, 200-240 AMP INPUT, 50/60 HZ, 8 POLES, 3 PHASE, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 4468509
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

T16-200-22-12-R Linear Track Servo - T16-200-22-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Brushless DC-Servomotors Series 1218 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.2563 in-oz/amp (1.81 mN-m/amp)
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details