Yaskawa America, Inc. - Motion Division Servo Motor SGMPH-04AAE41D

Description
SERVO MOTOR, SIGMA-II, CUBE TYPE, 0.4 KW, 230 VAC, 13-BIT INCREMENTAL, SGMPH (IP67), STRAIGHT, KEY, NO BRAKE, NO OIL/DUST SEAL, HYPERTAC CONNECTOR (SGMAH,SGMPH). FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, SIGMA-II, CUBE TYPE, 0.4 KW, 230 VAC, 13-BIT INCREMENTAL, SGMPH (IP67), STRAIGHT, KEY, NO BRAKE, NO OIL/DUST SEAL, HYPERTAC CONNECTOR (SGMAH,SGMPH). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 3364946 - Radwell International
Willingboro, NJ, United States
Servo Motor
3364946
Servo Motor 3364946
SERVO MOTOR, SIGMA-II, CUBE TYPE, 0.4 KW, 230 VAC, 13-BIT INCREMENTAL, SGMPH (IP67), STRAIGHT, KEY, NO BRAKE, NO OIL/DUST SEAL, HYPERTAC CONNECTOR (SGMAH,SGMPH). FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, SIGMA-II, CUBE TYPE, 0.4 KW, 230 VAC, 13-BIT INCREMENTAL, SGMPH (IP67), STRAIGHT, KEY, NO BRAKE, NO OIL/DUST SEAL, HYPERTAC CONNECTOR (SGMAH,SGMPH). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Servo Motor -  - Radwell International
Willingboro, NJ, United States
Servo Motor
Servo Motor
YASKAWA ELECTRIC Servo Products SGMPH-04AAE41D

YASKAWA ELECTRIC Servo Products SGMPH-04AAE41D

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 3364946
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC motor /Micro DC Servo Motor - 10**M5...M... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 4096 : 1
View Details
Servo Motor - 225462255 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details