FANUC Ltd. Servo Motor A06B-0063-B203

Description
SERVO MOTOR, AC SERVO, AC SERVOMOTOR BIS4/4000 B128IA, AC MOTOR BIS4/4000, STRAIGHT SHAFT, KEYWAY, B128IA, 3000 RPM, AMP INPUT 200-240 V, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC SERVO, AC SERVOMOTOR BIS4/4000 B128IA, AC MOTOR BIS4/4000, STRAIGHT SHAFT, KEYWAY, B128IA, 3000 RPM, AMP INPUT 200-240 V, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 15899403 - Radwell International
Willingboro, NJ, United States
Servo Motor
15899403
Servo Motor 15899403
SERVO MOTOR, AC SERVO, AC SERVOMOTOR BIS4/4000 B128IA, AC MOTOR BIS4/4000, STRAIGHT SHAFT, KEYWAY, B128IA, 3000 RPM, AMP INPUT 200-240 V, CNC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC SERVO, AC SERVOMOTOR BIS4/4000 B128IA, AC MOTOR BIS4/4000, STRAIGHT SHAFT, KEYWAY, B128IA, 3000 RPM, AMP INPUT 200-240 V, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 15899403
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 50mm 50:1 12 volts - L12-50-50-12-I - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Brushless DC-Servomotors Series 2444 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1.46 in-oz/amp (10.3 mN-m/amp)
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details